Status: | Unknown |
---|---|
Series: | G6E Series |
RoHS: | Unknown |
Prices starting from US$3.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.91
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.89
|
1,000
in stock
|
Buy Now | |
Relay Specialties
from US$3.09
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$5.63
|
8
in stock
|
Buy Now | |
Avnet America
from US$3.30
|
-
|
Buy Now | |
RS Americas
from US$5.53
|
-
|
Buy Now | |
element14
from US$5.65
|
-
|
Buy Now | |
Distrelec
from US$5.93
|
-
|
Buy Now | |
Sager
from US$3.64
|
-
|
Buy Now | |
Farnell
from US$4.70
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | SPDT |
Contact Current | 2A |
Product Range | G6E Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 30V |
Contact Material | Silver |
Coil Resistance | 63ohm |
Approvals & Standards | CSA UL |
Coil Current | 40mA |
Coil Power Continuous | 200mW |
Coil Voltage VDC Nom | 5V |
Contact Current Max | 3A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 220V |
External Depth | 16mm |
External Height | 8mm |
External Width | 10mm |
Signal Relay Spdt 5Vdc, 3A, Through Hole | Newark Electronics |
Signal Relay, 5 VDC2 A, SPDT (1 Form C)Through Hole, Non Latching | Relay Specialties |
Relay SPDT sealed bi-contact UL,3A 5Vdc | RS |
Electromechanical Relay SPDT 3A 5VDC 63Ohm Through Hole | Avnet America |
Relay | RS Americas |
RELAY, SIGNAL, SPDT, 30VDC, 2A | element14 |
Omron Electronic Components Signal Relay G6E, 1CO, DC, 5V, 3A, 125Ohm | Distrelec |
Low Signal Relays - PCB LO SENS SPDT 5VDC | Sager |
LOW SIGNAL RELAY | Power and Signal Group |
Where can I find additional details, specifications and documents for a G6E-134PL-ST-US DC5?
Additional datasheets, footprints and schematics for G6E-134PL-ST-US DC5 are listed on our Part Details page. You can also find images and similar parts to G6E-134PL-ST-US DC5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6E-134PL-ST-US DC5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6E-134PL-ST-US DC5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6E-134PL-ST-US DC5 fall under?
The G6E-134PL-ST-US DC5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to G6E-134PL-ST-US DC5 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6E-134PL-ST-US DC5 you can contact the distributor directly for product support, shipping queries etc.
Is the G6E-134PL-ST-US DC5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G6E-134PL-ST-US DC5 have stock available?
Authorised distributors including Newark Electronics, Relay Specialties, Chip One Stop, RS and Avnet America have stock available or on a lead time for G6E-134PL-ST-US DC5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6E-134PL-ST-US DC5 often in real-time on the comparison pages.
What if I can't find stock of G6E-134PL-ST-US DC5?
You can fill out our help required form which you can use to request a quote for G6E-134PL-ST-US DC5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.