Status: | Unknown |
---|---|
Series: | G6E Series |
RoHS: | Unknown |
Prices starting from US$3.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.02
|
No stock
|
Buy Now | |
Sager
from US$3.64
|
548
in stock
|
Buy Now | |
RS Americas
from US$5.59
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$3.17
|
425
in stock
|
Buy Now | |
Relay Specialties
from US$3.09
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$4.20
|
-
|
Buy Now | |
Avnet America
from US$3.30
|
-
|
Buy Now | |
element14
from US$3.63
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | SPDT |
Contact Current | 2A |
Product Range | G6E Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 30V |
Contact Material | Silver |
Coil Resistance | 360ohm |
Approvals & Standards | CSA UL |
Coil Current | 16.7mA |
Coil Power Continuous | 200mW |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 3A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 220V |
External Depth | 16mm |
External Height | 8mm |
External Width | 10mm |
Low Signal Relays - PCB LO SENS SPDT 12VDC | Sager |
Relay | RS Americas |
Signal Relay, 12 VDC2 A, SPDT (1 Form C)Through Hole, Non Latching | Relay Specialties |
Relay, Signal, Spdt, 30Vdc, 2A | Newark Electronics |
Electromechanical Relay SPDT 3A 12VDC 360Ohm Through Hole | Avnet America |
RELAY, SIGNAL, SPDT, 30VDC, 2A | Farnell |
LOW SIGNAL RELAY | Power and Signal Group |
Where can I find additional details, specifications and documents for a G6E-134PL-ST-US DC12?
Additional datasheets, footprints and schematics for G6E-134PL-ST-US DC12 are listed on our Part Details page. You can also find images and similar parts to G6E-134PL-ST-US DC12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6E-134PL-ST-US DC12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6E-134PL-ST-US DC12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6E-134PL-ST-US DC12 fall under?
The G6E-134PL-ST-US DC12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to G6E-134PL-ST-US DC12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6E-134PL-ST-US DC12 you can contact the distributor directly for product support, shipping queries etc.
Is the G6E-134PL-ST-US DC12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G6E-134PL-ST-US DC12 have stock available?
Authorised distributors including Sager, RS Americas, Chip One Stop, Relay Specialties and Newark Electronics have stock available or on a lead time for G6E-134PL-ST-US DC12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6E-134PL-ST-US DC12 often in real-time on the comparison pages.
What if I can't find stock of G6E-134PL-ST-US DC12?
You can fill out our help required form which you can use to request a quote for G6E-134PL-ST-US DC12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.