Status: | Unknown |
---|---|
Series: | G6A Series |
RoHS: | Compliant |
Prices starting from US$3.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.01
|
81
in stock
|
Buy Now | |
Sager
from US$5.39
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$4.04
|
500
in stock
|
Buy Now | |
RS Americas
from US$3.88
|
485
in stock
|
Buy Now | |
Newark Electronics
from US$6.31
|
81
in stock
|
Buy Now | |
element14
from US$6.37
|
81
in stock
|
Buy Now | |
Avnet America
from US$4.89
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | G6A Series |
Relay Mounting | Through Hole |
Coil Type | Latching Dual Coil |
Relay Terminals | Solder |
RoHS Compliant | Yes |
Low Signal Relays - PCB STD DPDT 24VDC Latching | Sager |
Relay | RS Americas |
Signal Relay, Dpdt, 24Vdc, 2A, Tht Rohs Compliant: Yes |Omron G6AK-274P-ST-US DC24 | Newark Electronics |
SIGNAL RELAY, DPDT, 24VDC, 2A, THT | element14 |
Electromechanical Relay DPDT 2A 24VDC 3.2KOhm Through Hole | Avnet America |
LOW SIGNAL RELAY | Power and Signal Group |
Signal Relay, 24 VDC2 Amps, DPDT (2 Form C)Through Hole, 2 Coil Latching | Relay Specialties |
Where can I find additional details, specifications and documents for a G6AK-274P-ST-US-DC24?
Additional datasheets, footprints and schematics for G6AK-274P-ST-US-DC24 are listed on our Part Details page. You can also find images and similar parts to G6AK-274P-ST-US-DC24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6AK-274P-ST-US-DC24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6AK-274P-ST-US-DC24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6AK-274P-ST-US-DC24 fall under?
The G6AK-274P-ST-US-DC24 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to G6AK-274P-ST-US-DC24 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6AK-274P-ST-US-DC24 you can contact the distributor directly for product support, shipping queries etc.
Is the G6AK-274P-ST-US-DC24 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G6AK-274P-ST-US-DC24 have stock available?
Authorised distributors including Sager, Chip One Stop, RS Americas, Newark Electronics and element14 have stock available or on a lead time for G6AK-274P-ST-US-DC24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6AK-274P-ST-US-DC24 often in real-time on the comparison pages.
What if I can't find stock of G6AK-274P-ST-US-DC24?
You can fill out our help required form which you can use to request a quote for G6AK-274P-ST-US-DC24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.