Status: | Unknown |
---|---|
Series: | G6A Series |
RoHS: | Unknown |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | G6A Series |
Relay Mounting | Through Hole |
Coil Type | Latching Dual Coil |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 30V |
Contact Material | Silver |
Coil Resistance | 3.2kohm |
Approvals & Standards | CSA UL |
Coil Current | 7.5mA |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 2A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 220V |
External Depth | 20.2mm |
External Height | 8.4mm |
External Width | 10.4mm |
Nom Operating Power | 180mW |
Relay Type | General Purpose |
SIGNAL RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a G6AK-274P 24DC?
Additional datasheets, footprints and schematics for G6AK-274P 24DC are listed on our Part Details page. You can also find images and similar parts to G6AK-274P 24DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6AK-274P 24DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6AK-274P 24DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6AK-274P 24DC fall under?
The G6AK-274P 24DC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to G6AK-274P 24DC when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6AK-274P 24DC you can contact the distributor directly for product support, shipping queries etc.
Is the G6AK-274P 24DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G6AK-274P 24DC have stock available?
Authorised distributors including Chip One Stop and TTI Europe have stock available or on a lead time for G6AK-274P 24DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6AK-274P 24DC often in real-time on the comparison pages.
What if I can't find stock of G6AK-274P 24DC?
You can fill out our help required form which you can use to request a quote for G6AK-274P 24DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.