G6AK-234P-ST-US-DC5 Relays by Omron

RELAY, SIGNAL, DPDT, 30VDC, 1A

Status: Unknown
Series: G6A Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.89

Distributor Stock
Logo for Newark
Newark
from US$7.24
1,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.86
1,000
in stock
Buy Now
Logo for Sager
Sager
from US$5.39
881
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.89
-
Buy Now
Logo for RS Americas
RS Americas
from US$8.28
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Coil Voltage 5VDC
Contact Configuration DPDT
Contact Current 1A
Product Range G6A Series
Relay Mounting Through Hole
Coil Type Latching Dual Coil
Relay Terminals Solder
RoHS Compliant Yes

Alternative Descriptions

Relay, Signal, Dpdt, 30Vdc, 1A | Newark Electronics
Low Signal Relays - PCB DUAL COIL DPDT 5V | Sager
Electromechanical Relay DPDT 2A 5VDC 139Ohm Through Hole | Avnet America
Relay | RS Americas
LOW SIGNAL RELAY | Power and Signal Group
Signal Relay, 5 VDC1 Amps, DPDT (2 Form C)Through Hole, 2 Coil Latching | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a G6AK-234P-ST-US-DC5?

Additional datasheets, footprints and schematics for G6AK-234P-ST-US-DC5 are listed on our Part Details page. You can also find images and similar parts to G6AK-234P-ST-US-DC5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for G6AK-234P-ST-US-DC5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6AK-234P-ST-US-DC5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does G6AK-234P-ST-US-DC5 fall under?

The G6AK-234P-ST-US-DC5 is listed under Switches & Relays > Relays > Signal Relays.

Can I view similar or alternative parts?

You can view similar parts to G6AK-234P-ST-US-DC5 when available in the Signal Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the G6AK-234P-ST-US-DC5 you can contact the distributor directly for product support, shipping queries etc.

Is the G6AK-234P-ST-US-DC5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for G6AK-234P-ST-US-DC5 have stock available?

Authorised distributors including Newark Electronics, Chip One Stop, Sager, Avnet America and RS Americas have stock available or on a lead time for G6AK-234P-ST-US-DC5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for G6AK-234P-ST-US-DC5 often in real-time on the comparison pages.

What if I can't find stock of G6AK-234P-ST-US-DC5?

You can fill out our help required form which you can use to request a quote for G6AK-234P-ST-US-DC5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay