Status: | Unknown |
---|---|
Series: | G6A Series |
RoHS: | Compliant |
Prices starting from US$2.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.17
|
32
in stock
|
Buy Now | |
RS Americas
from US$2.79
|
2,143
in stock
|
Buy Now | |
Chip One Stop
from US$2.81
|
468
in stock
|
Buy Now | |
Heilind Electronics
from US$4.36
|
412
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.36
|
123
in stock
|
Buy Now | |
Newark Electronics
from US$5.09
|
32
in stock
|
Buy Now | |
element14
from US$3.91
|
32
in stock
|
Buy Now | |
Avnet America
-
|
470
in stock
|
Buy Now | |
Sager
from US$3.88
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | G6A Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
RoHS Compliant | Yes |
Relay, E-Mech, Low Signal, DPDT, 0.5/2AAC/ADC, Ctrl-V 5DC, Vol-Rtg 125/30AC/DC | Omron Electronic Components G6A-274P-ST-US-DC5 | RS Americas |
RELY GEN PURP DPDT 2A 5V 109877 | Heilind Electronics |
Signal Relay, G6A Series, Non Latching, Dpdt, Through Hole, 2 A, 5 Vdc Rohs Compliant: Yes |Omron G6A-274P-ST-US DC5 | Newark Electronics |
Electromechanical Relay DPDT 2A 5VDC 125Ohm Through Hole | Avnet America |
Low Signal Relays - PCB ThruHole NonLatching DPDT 5VDC 200mW 2A | Sager |
Signal Relay, 5 VDC2 Amps, DPDT (2 Form C)Through Hole, Non Latching | Relay Specialties |
Where can I find additional details, specifications and documents for a G6A-274P-ST-US-DC5?
Additional datasheets, footprints and schematics for G6A-274P-ST-US-DC5 are listed on our Part Details page. You can also find images and similar parts to G6A-274P-ST-US-DC5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6A-274P-ST-US-DC5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6A-274P-ST-US-DC5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6A-274P-ST-US-DC5 fall under?
The G6A-274P-ST-US-DC5 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to G6A-274P-ST-US-DC5 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6A-274P-ST-US-DC5 you can contact the distributor directly for product support, shipping queries etc.
Is the G6A-274P-ST-US-DC5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G6A-274P-ST-US-DC5 have stock available?
Authorised distributors including RS Americas, Chip One Stop, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for G6A-274P-ST-US-DC5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6A-274P-ST-US-DC5 often in real-time on the comparison pages.
What if I can't find stock of G6A-274P-ST-US-DC5?
You can fill out our help required form which you can use to request a quote for G6A-274P-ST-US-DC5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.