Status: | Unknown |
---|---|
Series: | G6A Series |
RoHS: | Compliant |
Coil Voltage | 48VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | G6A Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
RoHS Compliant | Yes |
Relay, Signal, Dpdt, 30Vdc, 2A | Newark Electronics |
Electromechanical Relay DPDT 2A 48VDC 9.75KOhm Through Hole | Avnet America |
LOW SIGNAL RELAY | Omron Electronic Components G6A-274P-ST-US-DC48 | RS Americas |
Low Signal Relays - PCB ThruHole NonLatching DPDT 48VDC 235mW 2A | Sager |
ORDER G6A-274P-ST-US-DC48BYOMR | Power and Signal Group |
Signal Relay, 48 VDC2 Amps, DPDT (2 Form C)Through Hole, Non Latching | Relay Specialties |
Where can I find additional details, specifications and documents for a G6A274P-ST-US-DC48?
Additional datasheets, footprints and schematics for G6A274P-ST-US-DC48 are listed on our Part Details page. You can also find images and similar parts to G6A274P-ST-US-DC48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6A274P-ST-US-DC48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6A274P-ST-US-DC48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6A274P-ST-US-DC48 fall under?
The G6A274P-ST-US-DC48 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to G6A274P-ST-US-DC48 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6A274P-ST-US-DC48 you can contact the distributor directly for product support, shipping queries etc.
Is the G6A274P-ST-US-DC48 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G6A274P-ST-US-DC48 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Power and Signal Group have stock available or on a lead time for G6A274P-ST-US-DC48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6A274P-ST-US-DC48 often in real-time on the comparison pages.
What if I can't find stock of G6A274P-ST-US-DC48?
You can fill out our help required form which you can use to request a quote for G6A274P-ST-US-DC48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.