G6A-274P-ST-US-DC3 Relays by Omron

SIGNAL RELAY DPDT 3VDC, 2A, THROUGH HOLE

Status: Unknown
Series: G6A Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.52

Distributor Stock
Logo for Newark
Newark
from US$5.14
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.52
-
Buy Now
Logo for RS Americas
RS Americas
from US$5.96
-
Buy Now
Logo for Sager
Sager
from US$3.88
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Coil Voltage 3VDC
Contact Configuration DPDT
Contact Current 2A
Product Range G6A Series
Relay Mounting Through Hole
Coil Type DC
Relay Terminals Through Hole
Contact Voltage VAC 250V
RoHS Compliant Yes

Alternative Descriptions

Signal Relay Dpdt 3Vdc, 2A, Through Hole | Newark Electronics
Electromechanical Relay DPDT 2A 3VDC 45Ohm Through Hole | Avnet America
LOW SIGNAL RELAY | Omron Electronic Components G6A-274P-ST-US-DC3 | RS Americas
Low Signal Relays - PCB ThruHole NonLatching DPDT 3VDC 200mW 2A | Sager
LOW SIGNAL RELAY | Power and Signal Group
Signal Relay, 3 VDC2 Amps, DPDT (2 Form C)Through Hole, Non Latching | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a G6A-274P-ST-US-DC3?

Additional datasheets, footprints and schematics for G6A-274P-ST-US-DC3 are listed on our Part Details page. You can also find images and similar parts to G6A-274P-ST-US-DC3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for G6A-274P-ST-US-DC3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6A-274P-ST-US-DC3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does G6A-274P-ST-US-DC3 fall under?

The G6A-274P-ST-US-DC3 is listed under Switches & Relays > Relays > Signal Relays.

Can I view similar or alternative parts?

You can view similar parts to G6A-274P-ST-US-DC3 when available in the Signal Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the G6A-274P-ST-US-DC3 you can contact the distributor directly for product support, shipping queries etc.

Is the G6A-274P-ST-US-DC3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for G6A-274P-ST-US-DC3 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Power and Signal Group have stock available or on a lead time for G6A-274P-ST-US-DC3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for G6A-274P-ST-US-DC3 often in real-time on the comparison pages.

What if I can't find stock of G6A-274P-ST-US-DC3?

You can fill out our help required form which you can use to request a quote for G6A-274P-ST-US-DC3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay