Status: | Unknown |
---|---|
Series: | G6A Series |
RoHS: | Compliant |
Prices starting from US$2.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.78
|
452
in stock
|
Buy Now | |
RS
from US$3.42
|
2,556
in stock
|
Buy Now | |
Chip One Stop
from US$2.82
|
530
in stock
|
Buy Now | |
Heilind Electronics
from US$4.09
|
506
in stock
|
Buy Now | |
Newark Electronics
from US$4.56
|
500
in stock
|
Buy Now | |
Avnet America
from US$3.30
|
500
in stock
|
Buy Now | |
element14
from US$3.62
|
452
in stock
|
Buy Now | |
RS Americas
from US$5.12
|
377
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.09
|
152
in stock
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | G6A Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
RoHS Compliant | Yes |
Gap fill | RS |
RELAY GEN PURPOSE DPDT 2A 24V 109874 | Heilind Electronics |
Low Signal Relay |Omron Electronic Components G6A-274P-ST-US-DC24. | Newark Electronics |
Electromechanical Relay DPDT 2A 24VDC 2.88KOhm Through Hole | Avnet America |
SIGNAL RELAY, DPDT, 24VDC, 2A, TH | element14 |
RELÉ SEÑAL, DPDT, 24VDC, 2A, TH | Farnell |
Relay, Low Signal, DPDT, 0.5/2AAC/ADC, 24DC, PCB Mnt, Solder, G6A/G6E Series | Omron Electronic Components G6A-274P-ST-US-DC24 | RS Americas |
Signal Relay, 24 VDC2 Amps, DPDT (2 Form C)Through Hole, Non Latching | Relay Specialties |
Where can I find additional details, specifications and documents for a G6A-274P-ST-US-DC24?
Additional datasheets, footprints and schematics for G6A-274P-ST-US-DC24 are listed on our Part Details page. You can also find images and similar parts to G6A-274P-ST-US-DC24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6A-274P-ST-US-DC24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6A-274P-ST-US-DC24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6A-274P-ST-US-DC24 fall under?
The G6A-274P-ST-US-DC24 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to G6A-274P-ST-US-DC24 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6A-274P-ST-US-DC24 you can contact the distributor directly for product support, shipping queries etc.
Is the G6A-274P-ST-US-DC24 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G6A-274P-ST-US-DC24 have stock available?
Authorised distributors including RS, Chip One Stop, Heilind Electronics, Newark Electronics and Avnet America have stock available or on a lead time for G6A-274P-ST-US-DC24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6A-274P-ST-US-DC24 often in real-time on the comparison pages.
What if I can't find stock of G6A-274P-ST-US-DC24?
You can fill out our help required form which you can use to request a quote for G6A-274P-ST-US-DC24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.