Status: | Unknown |
---|---|
Series: | G6A Series |
RoHS: | Unknown |
Prices starting from US$2.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.82
|
2,517
in stock
|
Buy Now | |
Sager
from US$3.63
|
2,940
in stock
|
Buy Now | |
Newark Electronics
from US$4.08
|
2,517
in stock
|
Buy Now | |
element14
from US$3.64
|
2,517
in stock
|
Buy Now | |
Relay Specialties
from US$3.05
|
1,315
in stock
|
Buy Now | |
RS Americas
from US$4.54
|
1,067
in stock
|
Buy Now | |
Heilind Electronics
from US$4.09
|
750
in stock
|
Buy Now | |
Avnet America
from US$3.30
|
490
in stock
|
Buy Now | |
RS
from US$2.93
|
431
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.09
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$3.47
|
22
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | G6A Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 30V |
Contact Material | Silver |
Coil Resistance | 720ohm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | CSA UL |
Coil Current | 16.7mA |
Coil Power Continuous | 200mW |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 2A |
Contact Current DC Max | 2A |
Contact Current Max | 2A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Max | 220V |
Contact Voltage DC Nom | 30V |
External Depth | 20.2mm |
External Height | 8.4mm |
External Length / Height | 8.4mm |
External Width | 10.1mm |
Nom Operating Power | 200mW |
Relay Type | Power |
Low Signal Relays - PCB ThruHole NonLatching DPDT 12VDC 200mW 2A | Sager |
Signal Relay, G6A Series, Non Latching, Dpdt, Through Hole, 2 A, 12 Vdc Rohs Compliant: Yes |Omron G6A-274P-ST-US DC12 | Newark Electronics |
RELAY, SIGNAL, DPDT, 30VDC, 2A | element14 |
Signal Relay, 12 VDC2 Amps, DPDT (2 Form C)Through Hole, Non Latching | Relay Specialties |
Relay, E-Mech, Low Signal, DPDT, 0.5/2AAC/ADC, Ctrl-V 12DC, PCB Mnt, Solder | Omron Electronic Components G6A-274P-ST-US-DC12 | RS Americas |
RELAY GEN PURPOSE DPDT 2A 12V 109870 | Heilind Electronics |
Electromechanical Relay DPDT 2A 12VDC 720Ohm Through Hole | Avnet America |
GP Relay DPDT 2 Form C Through Hole 12VD | RS |
Where can I find additional details, specifications and documents for a G6A-274P-ST-US-DC12?
Additional datasheets, footprints and schematics for G6A-274P-ST-US-DC12 are listed on our Part Details page. You can also find images and similar parts to G6A-274P-ST-US-DC12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6A-274P-ST-US-DC12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6A-274P-ST-US-DC12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6A-274P-ST-US-DC12 fall under?
The G6A-274P-ST-US-DC12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to G6A-274P-ST-US-DC12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6A-274P-ST-US-DC12 you can contact the distributor directly for product support, shipping queries etc.
Is the G6A-274P-ST-US-DC12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G6A-274P-ST-US-DC12 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for G6A-274P-ST-US-DC12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6A-274P-ST-US-DC12 often in real-time on the comparison pages.
What if I can't find stock of G6A-274P-ST-US-DC12?
You can fill out our help required form which you can use to request a quote for G6A-274P-ST-US-DC12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.