Status: | Unknown |
---|---|
Series: | G6A Series |
RoHS: | Unknown |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | G6A Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 30V |
Contact Material | Silver |
Coil Resistance | 2.88kohm |
Approvals & Standards | CSA UL |
Coil Current | 8.3mA |
Coil Power Continuous | 200mW |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 2A |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 30V |
External Depth | 20.2mm |
External Height | 8.4mm |
External Width | 10.1mm |
Signal Relay, G6A Series, Non Latching, Dpdt, Through Hole, 2 A, 24 Vdc Rohs Compliant: Yes |Omron Electronic Components G6A-274P DC24 | Newark Electronics |
RELAY, SIGNAL, DPDT, 30VDC, 2A | element14 |
Where can I find additional details, specifications and documents for a G6A-274P DC24?
Additional datasheets, footprints and schematics for G6A-274P DC24 are listed on our Part Details page. You can also find images and similar parts to G6A-274P DC24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6A-274P DC24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6A-274P DC24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6A-274P DC24 fall under?
The G6A-274P DC24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to G6A-274P DC24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6A-274P DC24 you can contact the distributor directly for product support, shipping queries etc.
Is the G6A-274P DC24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G6A-274P DC24 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for G6A-274P DC24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6A-274P DC24 often in real-time on the comparison pages.
What if I can't find stock of G6A-274P DC24?
You can fill out our help required form which you can use to request a quote for G6A-274P DC24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.