Status: | Unknown |
---|---|
Series: | G6A Series |
RoHS: | Compliant |
Prices starting from US$2.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.20
|
No stock
|
Buy Now | |
Sager
from US$4.07
|
2,657
in stock
|
Buy Now | |
RS Americas
from US$4.59
|
671
in stock
|
Buy Now | |
Heilind Electronics
from US$4.58
|
375
in stock
|
Buy Now | |
Newark Electronics
from US$4.76
|
282
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.58
|
125
in stock
|
Buy Now | |
Chip One Stop
from US$5.55
|
10
in stock
|
Buy Now | |
RS
from US$3.29
|
-
|
Buy Now | |
Avnet America
from US$3.69
|
-
|
Buy Now | |
element14
from US$2.57
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | G6A Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
RoHS Compliant | Yes |
Low Signal Relays - PCB ThruHole Sealed 1A DPDT 12VDC 200mW | Sager |
Relay, E-Mech, Low Signal, DPDT, 0.3/1AAC/ADC, Ctrl-V 12DC, PCB Mnt, Solder | Omron Electronic Components G6A-234P-ST-US-DC12 | RS Americas |
RELAY GEN PURPOSE DPDT 1A 12V | Heilind Electronics |
Relay, Signal, Dpdt, 30Vdc, 1A | Newark Electronics |
DPCO non latching relay,2A 12Vdc coil | RS |
Electromechanical Relay DPDT 2A 12VDC 720Ohm Through Hole | Avnet America |
LOW SIGNAL RELAY | Power and Signal Group |
Signal Relay, 12 VDC1 Amps, DPDT (2 Form C)Through Hole, Non Latching | Relay Specialties |
Where can I find additional details, specifications and documents for a G6A-234P-ST-US-DC12?
Additional datasheets, footprints and schematics for G6A-234P-ST-US-DC12 are listed on our Part Details page. You can also find images and similar parts to G6A-234P-ST-US-DC12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G6A-234P-ST-US-DC12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G6A-234P-ST-US-DC12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G6A-234P-ST-US-DC12 fall under?
The G6A-234P-ST-US-DC12 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to G6A-234P-ST-US-DC12 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G6A-234P-ST-US-DC12 you can contact the distributor directly for product support, shipping queries etc.
Is the G6A-234P-ST-US-DC12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G6A-234P-ST-US-DC12 have stock available?
Authorised distributors including Sager, RS Americas, Heilind Electronics, Newark Electronics and Heilind Electronics Asia have stock available or on a lead time for G6A-234P-ST-US-DC12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G6A-234P-ST-US-DC12 often in real-time on the comparison pages.
What if I can't find stock of G6A-234P-ST-US-DC12?
You can fill out our help required form which you can use to request a quote for G6A-234P-ST-US-DC12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.