Status: | Unknown |
---|---|
Series: | G5V-2 Series |
RoHS: | Compliant |
Prices starting from US$1.86
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.63
|
499
in stock
|
Buy Now | |
Sager
from US$1.97
|
1,412
in stock
|
Buy Now | |
RS Americas
from US$3.04
|
550
in stock
|
Buy Now | |
Relay Specialties
from US$1.88
|
500
in stock
|
Buy Now | |
Heilind Electronics
from US$2.26
|
80
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.26
|
24
in stock
|
Buy Now | |
Avnet America
-
|
425
in stock
|
Buy Now | |
TTI Europe
from US$1.86
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | G5V-2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
RoHS Compliant | Yes |
Low Signal Relays - PCB ThruHole Sealed 2A DPDT 12VDC 360mW | Sager |
Relay, Low Signal, 12 VDC, 2A, 1000 VAC at 50/60 Hz, 8 Pin, G5V Series | Omron Electronic Components G5V-2-H-DC12 | RS Americas |
Signal Relay, 12 VDC2 Amps, DPDT (2 Form C)Through Hole, Non Latching | Relay Specialties |
Relay, Signal, Dpdt, 24Vdc, 1A | Newark Electronics |
RELAY GEN PURPOSE DPDT 2A 12V 109746 | Heilind Electronics |
Electromechanical Relay DPDT 2A 12VDC 400Ohm Through Hole | Avnet America |
SIGNAL RELAY 12V 2A 2CO THT | TTI Europe |
LOW SIGNAL RELAY | Power and Signal Group |
Where can I find additional details, specifications and documents for a G5V-2-H-DC12?
Additional datasheets, footprints and schematics for G5V-2-H-DC12 are listed on our Part Details page. You can also find images and similar parts to G5V-2-H-DC12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G5V-2-H-DC12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G5V-2-H-DC12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G5V-2-H-DC12 fall under?
The G5V-2-H-DC12 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to G5V-2-H-DC12 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G5V-2-H-DC12 you can contact the distributor directly for product support, shipping queries etc.
Is the G5V-2-H-DC12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G5V-2-H-DC12 have stock available?
Authorised distributors including Sager, RS Americas, Relay Specialties, Newark Electronics and Heilind Electronics have stock available or on a lead time for G5V-2-H-DC12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G5V-2-H-DC12 often in real-time on the comparison pages.
What if I can't find stock of G5V-2-H-DC12?
You can fill out our help required form which you can use to request a quote for G5V-2-H-DC12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.