Status: | Unknown |
---|---|
Series: | G5V-2 Series |
RoHS: | Compliant |
Prices starting from US$2.21
Coil Voltage | 48VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | G5V-2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
RoHS Compliant | Yes |
Signal Relay, 48 VDC1 Amp, DPDT (2 Form C)Through Hole, Non Latching | Relay Specialties |
Relay, Low Signal, 48 VDC, 1A, 62.5/24 VA/W, 1000 VAC @ 50/60 Hz, 8 pin, G5V | Omron Electronic Components G5V-2-H1-DC48 | RS Americas |
Relay, Signal, Dpdt, 24Vdc, 1A | Newark Electronics |
Electromechanical Relay DPDT 1A 48VDC 7.68KOhm Through Hole | Avnet America |
Low Signal Relays - PCB | Sager |
LOW SIGNAL RELAY | Power and Signal Group |
Where can I find additional details, specifications and documents for a G5V-2-H1 DC48?
Additional datasheets, footprints and schematics for G5V-2-H1 DC48 are listed on our Part Details page. You can also find images and similar parts to G5V-2-H1 DC48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G5V-2-H1 DC48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G5V-2-H1 DC48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G5V-2-H1 DC48 fall under?
The G5V-2-H1 DC48 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to G5V-2-H1 DC48 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G5V-2-H1 DC48 you can contact the distributor directly for product support, shipping queries etc.
Is the G5V-2-H1 DC48 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G5V-2-H1 DC48 have stock available?
Authorised distributors including Chip One Stop, Relay Specialties, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for G5V-2-H1 DC48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G5V-2-H1 DC48 often in real-time on the comparison pages.
What if I can't find stock of G5V-2-H1 DC48?
You can fill out our help required form which you can use to request a quote for G5V-2-H1 DC48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.