Status: | Unknown |
---|---|
Series: | G5V-2 Series |
RoHS: | Compliant |
Prices starting from US$1.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.72
|
7,215
in stock
|
Buy Now | |
element14
from US$2.05
|
7,215
in stock
|
Buy Now | |
Sager
from US$2.03
|
4,326
in stock
|
Buy Now | |
RS Americas
from US$1.70
|
3,969
in stock
|
Buy Now | |
Heilind Electronics
from US$2.32
|
1,668
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.32
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$2.25
|
342
in stock
|
Buy Now | |
Chip One Stop
from US$2.13
|
268
in stock
|
Buy Now | |
CoreStaff
from US$2.84
|
200
in stock
|
Buy Now | |
RS
from US$3.67
|
-
|
Buy Now | |
Avnet America
from US$1.84
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | G5V-2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
RoHS Compliant | Yes |
Low Signal Relays - PCB | Sager |
Relay, Low Signal, 12 VDC, 1A, 62.5/24 VA/W, 1000 VAC @ 50/60 Hz, 8 Pin, G5V | Omron Electronic Components G5V-2-H1 DC12 | RS Americas |
RELAY GEN PURPOSE DPDT 1A 12V 109753 | Heilind Electronics |
Relay, Signal, Dpdt, 24Vdc, 1A | Newark Electronics |
DPDT PCB relay,hi sensitive,1A 12Vdc | RS |
Electromechanical Relay DPDT 1A 12VDC 960Ohm Through Hole | Avnet America |
LOW SIGNAL RELAY | Power and Signal Group |
Signal Relay, 12 VDC1 Amp, DPDT (2 Form C)Through Hole, Non Latching | Relay Specialties |
Where can I find additional details, specifications and documents for a G5V-2-H1 DC12?
Additional datasheets, footprints and schematics for G5V-2-H1 DC12 are listed on our Part Details page. You can also find images and similar parts to G5V-2-H1 DC12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G5V-2-H1 DC12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G5V-2-H1 DC12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G5V-2-H1 DC12 fall under?
The G5V-2-H1 DC12 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to G5V-2-H1 DC12 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G5V-2-H1 DC12 you can contact the distributor directly for product support, shipping queries etc.
Is the G5V-2-H1 DC12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G5V-2-H1 DC12 have stock available?
Authorised distributors including element14, Farnell, Sager, RS Americas and Heilind Electronics have stock available or on a lead time for G5V-2-H1 DC12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G5V-2-H1 DC12 often in real-time on the comparison pages.
What if I can't find stock of G5V-2-H1 DC12?
You can fill out our help required form which you can use to request a quote for G5V-2-H1 DC12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.