Status: | Unknown |
---|---|
Series: | G5V-2 Series |
RoHS: | Unknown |
Coil Voltage | 9VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | G5V-2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 24V |
Contact Material | Silver |
Coil Resistance | 540ohm |
Approval Bodies | CSA UL |
Approval Category | FCC Part 68 |
Approvals & Standards | CSA UL |
Coil Current | 16.7mA |
Coil Operating Lower Percent Limit | 75% |
Coil Operating Upper Percent Limit | 120% |
Coil Power Continuous | 150mW |
Coil Sensitivity | 150mW |
Coil Voltage VDC Nom | 9V |
Contact Current AC Max | 500mA |
Contact Current DC Max | 2A |
Contact Current Max | 1A |
Contact Voltage AC Max | 125V |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Max | 30V |
Contact Voltage DC Nom | 24V |
DC Coil Power | 500mW |
Dielectric Strength VDC | 1000V |
External Depth | 20.5mm |
External Height | 11.5mm |
External Length / Height | 11.5mm |
External Width | 10.1mm |
Operating Temperature Max | 65°C |
Operating Temperature Min | -25°C |
Operating Time | 7ms |
Relay DPDT PCB ultra sensitive, 1A 9Vdc | RS |
Omron Electronic Components Signal Relay G5V-2, 2CO, DC, 9V, 2A, 162Ohm | Distrelec |
SIGNAL RELAY 9V 1A 2CO THT | Rutronik |
SIGNAL RELAY | TTI Europe |
Electromechanical Relay DPDT 1A 9VDC 540Ohm Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a G5V-2-H1 9DC?
Additional datasheets, footprints and schematics for G5V-2-H1 9DC are listed on our Part Details page. You can also find images and similar parts to G5V-2-H1 9DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G5V-2-H1 9DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G5V-2-H1 9DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G5V-2-H1 9DC fall under?
The G5V-2-H1 9DC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to G5V-2-H1 9DC when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G5V-2-H1 9DC you can contact the distributor directly for product support, shipping queries etc.
Is the G5V-2-H1 9DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G5V-2-H1 9DC have stock available?
Authorised distributors including RS, Distrelec, Rutronik, TTI Europe and Avnet Abacus have stock available or on a lead time for G5V-2-H1 9DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G5V-2-H1 9DC often in real-time on the comparison pages.
What if I can't find stock of G5V-2-H1 9DC?
You can fill out our help required form which you can use to request a quote for G5V-2-H1 9DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.