G5V-2-H1 5DC Switches, Relays & Solenoids by Omron

RELAY SIGNAL DPDT 24VDC 1A

Status: Unknown
Series: G5V-2 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.73

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$1.03
2,025
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.73
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Coil Voltage 5VDC
Contact Configuration DPDT
Contact Current 1A
Product Range G5V-2 Series
Relay Mounting Through Hole
Coil Type Non Latching
Relay Terminals Solder
Contact Voltage VAC -
Contact Voltage VDC 24V
Contact Material Silver
Coil Resistance 166.7ohm
Approvals & Standards CSA UL
Coil Current 30mA
Coil Power Continuous 150mW
Coil Voltage VDC Nom 5V
Contact Current Max 2A
Contact Voltage AC Nom 125V
Contact Voltage DC Nom 24V
External Depth 20.5mm
External Height 11.5mm
External Width 10.1mm

Alternative Descriptions

SIGNAL RELAY 5V 2A 2CO THT | TTI Europe
SIGNAL RELAY 5V 1A 2CO THT | Rutronik
Electromechanical Relay DPDT 1A 5VDC 166.7Ohm Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a G5V-2-H1 5DC?

Additional datasheets, footprints and schematics for G5V-2-H1 5DC are listed on our Part Details page. You can also find images and similar parts to G5V-2-H1 5DC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for G5V-2-H1 5DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G5V-2-H1 5DC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does G5V-2-H1 5DC fall under?

The G5V-2-H1 5DC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to G5V-2-H1 5DC when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the G5V-2-H1 5DC you can contact the distributor directly for product support, shipping queries etc.

Is the G5V-2-H1 5DC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for G5V-2-H1 5DC have stock available?

Authorised distributors including TTI Europe, Rutronik and Avnet Abacus have stock available or on a lead time for G5V-2-H1 5DC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for G5V-2-H1 5DC often in real-time on the comparison pages.

What if I can't find stock of G5V-2-H1 5DC?

You can fill out our help required form which you can use to request a quote for G5V-2-H1 5DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay