Status: | Unknown |
---|---|
Series: | G5V-2 Series |
RoHS: | Compliant |
Coil Voltage | 6VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | G5V-2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
RoHS Compliant | Yes |
Relay, Signal, Dpdt, 30Vdc, 2A | Newark Electronics |
Electromechanical Relay DPDT 2A 6VDC 72Ohm Through Hole | Avnet America |
LOW SIGNAL RELAY | Omron Electronic Components G5V-2-DC6 | RS Americas |
Low Signal Relays - PCB ThruHole Sealed DPDT 6VDC 500mW | Sager |
LOW SIGNAL RELAY | Power and Signal Group |
Signal Relay, 6 VDC2 Amps, DPDT (2 Form C)Through Hole, Non Latching | Relay Specialties |
Where can I find additional details, specifications and documents for a G5V-2-DC6?
Additional datasheets, footprints and schematics for G5V-2-DC6 are listed on our Part Details page. You can also find images and similar parts to G5V-2-DC6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G5V-2-DC6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G5V-2-DC6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G5V-2-DC6 fall under?
The G5V-2-DC6 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to G5V-2-DC6 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G5V-2-DC6 you can contact the distributor directly for product support, shipping queries etc.
Is the G5V-2-DC6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G5V-2-DC6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Power and Signal Group have stock available or on a lead time for G5V-2-DC6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G5V-2-DC6 often in real-time on the comparison pages.
What if I can't find stock of G5V-2-DC6?
You can fill out our help required form which you can use to request a quote for G5V-2-DC6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.