Status: | Unknown |
---|---|
Series: | G5V-2 Series |
RoHS: | Compliant |
Prices starting from US$1.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.45
|
3,388
in stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
3,388
in stock
|
Buy Now | |
element14
from US$2.62
|
3,388
in stock
|
Buy Now | |
Heilind Electronics
from US$2.10
|
2,437
in stock
|
Buy Now | |
Sager
from US$1.84
|
2,126
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.10
|
812
in stock
|
Buy Now | |
RS Americas
from US$2.82
|
329
in stock
|
Buy Now | |
Chip One Stop
from US$1.83
|
297
in stock
|
Buy Now | |
RS
from US$3.70
|
169
in stock
|
Buy Now | |
Relay Specialties
from US$1.42
|
50
in stock
|
Buy Now | |
Avnet America
-
|
1,000
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | G5V-2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
RoHS Compliant | Yes |
Signal Relay, G5V-2 Series, Non Latching, Dpdt, Through Hole, 2 A, 5 Vdc Rohs Compliant: Yes |Omron G5V-2 DC5 | Newark Electronics |
RELAY GEN PURPOSE DPDT 2A 5V 109742 | Heilind Electronics |
Low Signal Relays - PCB ThruHole Sealed DPDT 5VDC 500mW | Sager |
Low Signal Relay DPDT 5VDC | Omron Electronic Components G5V-2-DC5 | RS Americas |
DPDT sub-miniature relay,2A 5Vdc coil | RS |
Signal Relay, 5 VDC2 Amps, DPDT (2 Form C)Through Hole, Non Latching | Relay Specialties |
Electromechanical Relay DPDT 2A 5VDC 50Ohm Through Hole | Avnet America |
LOW SIGNAL RELAY | Power and Signal Group |
G5V-2 Low Signal Relay Sealed Standard DPDT 2A 5VDC Through Hole Bulk | Avnet Asia |
Where can I find additional details, specifications and documents for a G5V-2-DC5?
Additional datasheets, footprints and schematics for G5V-2-DC5 are listed on our Part Details page. You can also find images and similar parts to G5V-2-DC5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G5V-2-DC5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G5V-2-DC5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G5V-2-DC5 fall under?
The G5V-2-DC5 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to G5V-2-DC5 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G5V-2-DC5 you can contact the distributor directly for product support, shipping queries etc.
Is the G5V-2-DC5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G5V-2-DC5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Sager have stock available or on a lead time for G5V-2-DC5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G5V-2-DC5 often in real-time on the comparison pages.
What if I can't find stock of G5V-2-DC5?
You can fill out our help required form which you can use to request a quote for G5V-2-DC5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.