Status: | Unknown |
---|---|
Series: | G5V-2 Series |
RoHS: | Compliant |
Prices starting from US$1.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.39
|
1,066
in stock
|
Buy Now | |
Newark Electronics
from US$2.15
|
1,066
in stock
|
Buy Now | |
element14
from US$1.81
|
1,066
in stock
|
Buy Now | |
Sager
from US$1.84
|
508
in stock
|
Buy Now | |
Avnet America
from US$1.67
|
-
|
Buy Now | |
RS Americas
from US$2.80
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 3VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | G5V-2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
RoHS Compliant | Yes |
Signal Relay, Dpdt, 3Vdc, 2A, Tht Rohs Compliant: Yes |Omron Electronic Components G5V-2 DC3 | Newark Electronics |
SIGNAL RELAY, DPDT, 3VDC, 2A, THT | element14 |
Low Signal Relays - PCB ThruHole Sealed DPDT 3VDC 500mW | Sager |
Electromechanical Relay DPDT 2A 3VDC 18Ohm Through Hole | Avnet America |
Relay DPDT miniature, 2A 3Vdc | Omron Electronic Components G5V-2-DC3 | RS Americas |
LOW SIGNAL RELAY | Power and Signal Group |
Signal Relay, 3 VDC2 Amps, DPDT (2 Form C)Through Hole, Non Latching | Relay Specialties |
Where can I find additional details, specifications and documents for a G5V-2-DC3?
Additional datasheets, footprints and schematics for G5V-2-DC3 are listed on our Part Details page. You can also find images and similar parts to G5V-2-DC3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G5V-2-DC3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G5V-2-DC3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G5V-2-DC3 fall under?
The G5V-2-DC3 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to G5V-2-DC3 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G5V-2-DC3 you can contact the distributor directly for product support, shipping queries etc.
Is the G5V-2-DC3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G5V-2-DC3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and Avnet America have stock available or on a lead time for G5V-2-DC3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G5V-2-DC3 often in real-time on the comparison pages.
What if I can't find stock of G5V-2-DC3?
You can fill out our help required form which you can use to request a quote for G5V-2-DC3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.