Status: | Unknown |
---|---|
Series: | G5V-2 Series |
RoHS: | Compliant |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.45
|
23,453
in stock
|
Buy Now | |
Newark Electronics
from US$2.68
|
23,918
in stock
|
Buy Now | |
element14
from US$2.03
|
22,926
in stock
|
Buy Now | |
Sager
from US$1.84
|
10,545
in stock
|
Buy Now | |
Relay Specialties
from US$1.07
|
4,108
in stock
|
Buy Now | |
Avnet America
from US$1.62
|
1,500
in stock
|
Buy Now | |
RS
from US$2.72
|
1,031
in stock
|
Buy Now | |
RS Americas
from US$2.82
|
272
in stock
|
Buy Now | |
Chip One Stop
from US$1.90
|
235
in stock
|
Buy Now | |
CoreStaff
from US$2.58
|
79
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | G5V-2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 125V |
RoHS Compliant | Yes |
Relay, Signal, Dpdt, 30Vdc, 2A | Newark Electronics |
Low Signal Relays - PCB ThruHole Sealed DPDT 24VDC 500mW | Sager |
Signal Relay, 24 VDC2 Amps, DPDT (2 Form C)Through Hole, Non Latching | Relay Specialties |
Electromechanical Relay DPDT 2A 24VDC 1.152KOhm Through Hole | Avnet America |
DPDT sub-miniature relay,2A 24Vdc coil | RS |
Relay, Low Signal, 24 VDC, 2A, 1000 VAC 50/60 Hz, 8 Pin, G5V Series | Omron Electronic Components G5V-2-DC24 | RS Americas |
LOW SIGNAL RELAY | Power and Signal Group |
Where can I find additional details, specifications and documents for a G5V-2-DC24?
Additional datasheets, footprints and schematics for G5V-2-DC24 are listed on our Part Details page. You can also find images and similar parts to G5V-2-DC24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G5V-2-DC24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G5V-2-DC24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G5V-2-DC24 fall under?
The G5V-2-DC24 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to G5V-2-DC24 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G5V-2-DC24 you can contact the distributor directly for product support, shipping queries etc.
Is the G5V-2-DC24 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G5V-2-DC24 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Sager and Relay Specialties have stock available or on a lead time for G5V-2-DC24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G5V-2-DC24 often in real-time on the comparison pages.
What if I can't find stock of G5V-2-DC24?
You can fill out our help required form which you can use to request a quote for G5V-2-DC24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.