Status: | Unknown |
---|---|
Series: | G5V-2 Series |
RoHS: | Compliant |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.46
|
6,825
in stock
|
Buy Now | |
Relay Specialties
from US$0.79
|
31,710
in stock
|
Buy Now | |
Newark Electronics
from US$1.87
|
7,667
in stock
|
Buy Now | |
element14
from US$1.85
|
6,518
in stock
|
Buy Now | |
Heilind Electronics
from US$2.65
|
1,896
in stock
|
Buy Now | |
RS
from US$2.85
|
1,790
in stock
|
Buy Now | |
Avnet America
from US$1.62
|
1,667
in stock
|
Buy Now | |
Sager
from US$1.84
|
1,432
in stock
|
Buy Now | |
RS Americas
from US$2.82
|
709
in stock
|
Buy Now | |
Jameco Electronics
from US$2.29
|
462
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.65
|
442
in stock
|
Buy Now | |
Chip One Stop
from US$1.83
|
287
in stock
|
Buy Now | |
CoreStaff
from US$2.58
|
199
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | G5V-2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
RoHS Compliant | Yes |
Signal Relay, 12 VDC2 Amps, DPDT (2 Form C)Through Hole, Non Latching | Relay Specialties |
Relay, Signal, Dpdt, 30Vdc, 2A | Newark Electronics |
RELAY GEN PURPOSE DPDT 2A 12V 109738 | Heilind Electronics |
DPCO sub-miniature relay,2A 12Vdc coil | RS |
Electromechanical Relay DPDT 2A 12VDC 288Ohm Through Hole | Avnet America |
Low Signal Relays - PCB ThruHole Sealed DPDT 12VDC 500mW | Sager |
Low Signal Relay DPDT 12VDC | Omron Electronic Components G5V-2-DC12 | RS Americas |
Omron G5V-2-DC12 Electromechanical Relay Double Pole Double Throw 2A 12 V 5 pcs | Jameco Electronics |
LOW SIGNAL RELAY | Power and Signal Group |
Relay Signal DPDT 125VAC 12VDC Through Hole Tube | Avnet Asia |
Where can I find additional details, specifications and documents for a G5V-2-DC12?
Additional datasheets, footprints and schematics for G5V-2-DC12 are listed on our Part Details page. You can also find images and similar parts to G5V-2-DC12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G5V-2-DC12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G5V-2-DC12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G5V-2-DC12 fall under?
The G5V-2-DC12 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to G5V-2-DC12 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G5V-2-DC12 you can contact the distributor directly for product support, shipping queries etc.
Is the G5V-2-DC12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G5V-2-DC12 have stock available?
Authorised distributors including Relay Specialties, Newark Electronics, Farnell, element14 and Heilind Electronics have stock available or on a lead time for G5V-2-DC12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G5V-2-DC12 often in real-time on the comparison pages.
What if I can't find stock of G5V-2-DC12?
You can fill out our help required form which you can use to request a quote for G5V-2-DC12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.