G5V-2 12DC Switches, Relays & Solenoids by Omron

RELAY SIGNAL DPDT 30VDC 2A

Status: Unknown
Series: G5V-2 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.68

Distributor Stock
Logo for Distrelec
Distrelec
from US$1.78
242
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.99
41,975
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.68
8,175
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.35
2,225
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Coil Voltage 12VDC
Contact Configuration DPDT
Contact Current 2A
Product Range G5V-2 Series
Relay Mounting Through Hole
Coil Type Non Latching
Relay Terminals Solder
Contact Voltage VAC 125V
Contact Voltage VDC 30V
Contact Material Silver
Coil Resistance 288ohm
Approval Bodies CSA UL
Approval Category FCC Part 68
Approvals & Standards CSA UL
Coil Current 41.7mA
Coil Power Continuous 500mW
Coil Sensitivity 150mW
Coil Voltage VDC Nom 12V
Contact Current AC Max 500mA
Contact Current Max 2A
Contact Voltage AC Nom 125V
Contact Voltage DC Nom 30V
External Depth 20.5mm
External Height 11.5mm
External Width 10.1mm
Operating Temperature Max 65°C
Operating Temperature Min -25°C
Operating Time 7ms
Release Time 3ms

Alternative Descriptions

SIGNAL RELAY 12V 2A 2CO THT | TTI Europe
Omron G5V-2-12DC DPCO PCB Relay 2A 12VDC | Rapid Electronics
Omron Electronic Components Signal Relay G5V-2, 2CO, DC, 12V, 2A, 288Ohm | Distrelec
Electromechanical Relay DPDT 2A 12VDC 288Ohm Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a G5V-2 12DC?

Additional datasheets, footprints and schematics for G5V-2 12DC are listed on our Part Details page. You can also find images and similar parts to G5V-2 12DC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for G5V-2 12DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G5V-2 12DC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does G5V-2 12DC fall under?

The G5V-2 12DC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to G5V-2 12DC when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the G5V-2 12DC you can contact the distributor directly for product support, shipping queries etc.

Is the G5V-2 12DC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for G5V-2 12DC have stock available?

Authorised distributors including TTI Europe, Rutronik, Rapid Electronics, Distrelec and Avnet Abacus have stock available or on a lead time for G5V-2 12DC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for G5V-2 12DC often in real-time on the comparison pages.

What if I can't find stock of G5V-2 12DC?

You can fill out our help required form which you can use to request a quote for G5V-2 12DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay