Status: | Unknown |
---|---|
Series: | G5V-1 Series |
RoHS: | Unknown |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | SPDT |
Contact Current | 1A |
Product Range | G5V-1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
SIGNAL RELAY 24V 1A 1CO PC THT | TTI Europe |
Low Signal Relays - PCB | Sager |
Relay Signal SPDT 24VDC 6.25mA 6-Pin Thru-Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a G5V-1-T90 DC24 BY OMZ?
Additional datasheets, footprints and schematics for G5V-1-T90 DC24 BY OMZ are listed on our Part Details page. You can also find images and similar parts to G5V-1-T90 DC24 BY OMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G5V-1-T90 DC24 BY OMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G5V-1-T90 DC24 BY OMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G5V-1-T90 DC24 BY OMZ fall under?
The G5V-1-T90 DC24 BY OMZ is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to G5V-1-T90 DC24 BY OMZ when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G5V-1-T90 DC24 BY OMZ you can contact the distributor directly for product support, shipping queries etc.
Is the G5V-1-T90 DC24 BY OMZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G5V-1-T90 DC24 BY OMZ have stock available?
Authorised distributors including TTI Europe, Sager and Avnet America have stock available or on a lead time for G5V-1-T90 DC24 BY OMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G5V-1-T90 DC24 BY OMZ often in real-time on the comparison pages.
What if I can't find stock of G5V-1-T90 DC24 BY OMZ?
You can fill out our help required form which you can use to request a quote for G5V-1-T90 DC24 BY OMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.