Status: | Unknown |
---|---|
Series: | G5V-1 Series |
RoHS: | Compliant |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.53
|
3,236
in stock
|
Buy Now | |
Sager
from US$1.27
|
23,198
in stock
|
Buy Now | |
element14
from US$1.64
|
15,601
in stock
|
Buy Now | |
Farnell
from US$1.69
|
15,521
in stock
|
Buy Now | |
RS Americas
from US$1.78
|
9,517
in stock
|
Buy Now | |
Avnet America
from US$1.12
|
5,123
in stock
|
Buy Now | |
Heilind Electronics
from US$1.83
|
2,643
in stock
|
Buy Now | |
Chip One Stop
from US$1.26
|
2,152
in stock
|
Buy Now | |
Newark Electronics
from US$1.70
|
705
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.83
|
617
in stock
|
Buy Now | |
Jameco Electronics
from US$1.55
|
194
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | SPDT |
Contact Current | 1A |
Product Range | G5V-1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 125V |
RoHS Compliant | Yes |
Low Signal Relays - PCB ThruHole Hi-Sens SPDT 5DC 150mW Seal | Sager |
Relay, Low Signal, 5 VDC, 1A, 1000 VAC at 50/60 Hz, 6 Pin, G5V-1 Series | Omron Electronic Components G5V-1-DC5 | RS Americas |
Electromechanical Relay SPDT 1A 5VDC 167Ohm Through Hole | Avnet America |
PCB Relay, SPDT, 1A | RS |
RELAY GEN PURPOSE SPDT 1A 5V 109721 | Heilind Electronics |
Relay, Signal, Spdt, 24Vdc, 1A | Newark Electronics |
Omron G5V-1-DC5 Electromechanical Relay Single Pole Double Throw 1A 5 Vol 5 pcs | Jameco Electronics |
LOW SIGNAL RELAY | Power and Signal Group |
Signal Relay, 5 VDC1 Amp, SPDT (1 Form C)Through Hole, Non Latching | Relay Specialties |
Where can I find additional details, specifications and documents for a G5V-1-DC5?
Additional datasheets, footprints and schematics for G5V-1-DC5 are listed on our Part Details page. You can also find images and similar parts to G5V-1-DC5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G5V-1-DC5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G5V-1-DC5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G5V-1-DC5 fall under?
The G5V-1-DC5 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to G5V-1-DC5 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G5V-1-DC5 you can contact the distributor directly for product support, shipping queries etc.
Is the G5V-1-DC5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G5V-1-DC5 have stock available?
Authorised distributors including Sager, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for G5V-1-DC5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G5V-1-DC5 often in real-time on the comparison pages.
What if I can't find stock of G5V-1-DC5?
You can fill out our help required form which you can use to request a quote for G5V-1-DC5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.