Status: | Unknown |
---|---|
Series: | G5V-1 Series |
RoHS: | Compliant |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.65
|
2,611
in stock
|
Buy Now | |
Newark Electronics
from US$1.51
|
114,000
in stock
|
Buy Now | |
Heilind Electronics
from US$1.83
|
3,375
in stock
|
Buy Now | |
element14
from US$1.67
|
2,611
in stock
|
Buy Now | |
Sager
from US$1.27
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$1.41
|
1,075
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.83
|
787
in stock
|
Buy Now | |
Schukat Electronic
from US$0.86
|
275
in stock
|
Buy Now | |
CoreStaff
from US$1.93
|
2
in stock
|
Buy Now | |
Avnet America
from US$1.15
|
-
|
Buy Now | |
RS Americas
from US$2.00
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 3VDC |
---|---|
Contact Configuration | SPDT |
Contact Current | 1A |
Product Range | G5V-1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
RoHS Compliant | Yes |
Relay, Signal, Spdt, 24Vdc, 1A | Newark Electronics |
RELAY GEN PURPOSE SPDT 1A 3V 109720 | Heilind Electronics |
RELAY, SPDT, 125VAC, 30VDC, 0.5A | element14 |
Low Signal Relays - PCB ThruHole Hi-Sens SPDT 3DC 150mW Seal | Sager |
Relay SPDT 1A 5V 60R | Schukat Electronic |
Electromechanical Relay SPDT 1A 3VDC 60Ohm Through Hole | Avnet America |
RELAY | RS Americas |
LOW SIGNAL RELAY | Power and Signal Group |
Signal Relay, 3 VDC1 Amp, SPDT (1 Form C)Through Hole, Non Latching | Relay Specialties |
Where can I find additional details, specifications and documents for a G5V-1-DC3?
Additional datasheets, footprints and schematics for G5V-1-DC3 are listed on our Part Details page. You can also find images and similar parts to G5V-1-DC3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G5V-1-DC3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G5V-1-DC3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G5V-1-DC3 fall under?
The G5V-1-DC3 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to G5V-1-DC3 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G5V-1-DC3 you can contact the distributor directly for product support, shipping queries etc.
Is the G5V-1-DC3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G5V-1-DC3 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, element14, Farnell and Sager have stock available or on a lead time for G5V-1-DC3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G5V-1-DC3 often in real-time on the comparison pages.
What if I can't find stock of G5V-1-DC3?
You can fill out our help required form which you can use to request a quote for G5V-1-DC3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.