Status: | Unknown |
---|---|
Series: | G5V-1 Series |
RoHS: | Compliant |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.70
|
22,420
in stock
|
Buy Now | |
element14
from US$1.35
|
22,421
in stock
|
Buy Now | |
Sager
from US$1.27
|
14,481
in stock
|
Buy Now | |
Heilind Electronics
from US$1.48
|
5,340
in stock
|
Buy Now | |
Newark Electronics
from US$1.70
|
3,683
in stock
|
Buy Now | |
Relay Specialties
from US$1.22
|
1,900
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.48
|
1,602
in stock
|
Buy Now | |
Jameco Electronics
from US$1.49
|
694
in stock
|
Buy Now | |
RS
from US$1.37
|
475
in stock
|
Buy Now | |
RS Americas
from US$1.78
|
405
in stock
|
Buy Now | |
Chip One Stop
from US$1.27
|
267
in stock
|
Buy Now | |
CoreStaff
from US$1.86
|
200
in stock
|
Buy Now | |
Avnet America
from US$1.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | SPDT |
Contact Current | 1A |
Product Range | G5V-1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
RoHS Compliant | Yes |
RELAY, SIGNAL, SPDT, 24VDC, 1A | element14 |
Low Signal Relays - PCB ThruHole Hi-Sens SPDT 12DC 150mW Seal | Sager |
RELAY GEN PURP SPDT 1A 12V 109718 | Heilind Electronics |
Relay, Signal, Spdt, 24Vdc, 1A | Newark Electronics |
Signal Relay, 12 VDC1 Amp, SPDT (1 Form C)Through Hole, Non Latching | Relay Specialties |
Omron G5V-1-DC12 Electromechanical Relay Single Pole Double Throw 0.5A@12 6 pcs | Jameco Electronics |
SPCO PCB relay,1A 12Vdc coil 960ohm | RS |
Low Signal Relay SPDT 12VDC | Omron Electronic Components G5V-1-DC12 | RS Americas |
Relay Signal SPDT 125VAC 12VDC Through Hole Tube | Avnet America |
LOW SIGNAL RELAY | Power and Signal Group |
Where can I find additional details, specifications and documents for a G5V-1-DC12.?
Additional datasheets, footprints and schematics for G5V-1-DC12. are listed on our Part Details page. You can also find images and similar parts to G5V-1-DC12. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G5V-1-DC12. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G5V-1-DC12. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G5V-1-DC12. fall under?
The G5V-1-DC12. is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to G5V-1-DC12. when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G5V-1-DC12. you can contact the distributor directly for product support, shipping queries etc.
Is the G5V-1-DC12. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G5V-1-DC12. have stock available?
Authorised distributors including element14, Farnell, Sager, Heilind Electronics and Newark Electronics have stock available or on a lead time for G5V-1-DC12..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G5V-1-DC12. often in real-time on the comparison pages.
What if I can't find stock of G5V-1-DC12.?
You can fill out our help required form which you can use to request a quote for G5V-1-DC12. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.