G5V-1 5DC Switches, Relays & Solenoids by Omron

RELAY SIGNAL SPDT 24VDC 1A

Status: Unknown
Series: G5V-1 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.58

Distributor Stock
Logo for Distrelec
Distrelec
from US$2.85
891
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.87
96,600
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.58
35,075
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.71
73
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
17,800
in stock
Buy Now

Specifications

Coil Voltage 5VDC
Contact Configuration SPDT
Contact Current 1A
Product Range G5V-1 Series
Relay Mounting Through Hole
Coil Type Non Latching
Relay Terminals Solder
Contact Voltage VAC 125V
Contact Voltage VDC 24V
Contact Material Silver Gold
Coil Resistance 167ohm
Approval Bodies CSA UL
Approval Category FCC Part 68
Approvals & Standards CSA UL
Coil Current 30mA
Coil Power Continuous 150mW
Coil Voltage VDC Nom 5V
Contact Current AC Max 500mA
Contact Current Max 1A
Contact Voltage AC Nom 125V
Contact Voltage DC Nom 24V
External Depth 12.5mm
External Height 10mm
External Width 7.5mm
Operating Temperature Max 70°C
Operating Temperature Min -40°C
Operating Time 5ms
Release Time 5ms

Alternative Descriptions

SIGNAL RELAY 5V 1A 1CO THT | TTI Europe
Omron Electronic Components Signal Relay G5V-1, 1CO, DC, 5V, 500 / 1mA / A, 167Ohm | Distrelec
Omron G5V-1-5DC SPCO PCB Relay 1A 5VDC | Rapid Electronics
Electromechanical Relay SPDT 1A 5VDC 167Ohm Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a G5V-1 5DC?

Additional datasheets, footprints and schematics for G5V-1 5DC are listed on our Part Details page. You can also find images and similar parts to G5V-1 5DC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for G5V-1 5DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G5V-1 5DC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does G5V-1 5DC fall under?

The G5V-1 5DC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to G5V-1 5DC when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the G5V-1 5DC you can contact the distributor directly for product support, shipping queries etc.

Is the G5V-1 5DC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for G5V-1 5DC have stock available?

Authorised distributors including TTI Europe, Rutronik, Distrelec, Rapid Electronics and Avnet Abacus have stock available or on a lead time for G5V-1 5DC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for G5V-1 5DC often in real-time on the comparison pages.

What if I can't find stock of G5V-1 5DC?

You can fill out our help required form which you can use to request a quote for G5V-1 5DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay