Status: | Unknown |
---|---|
Series: | G5V-1 Series |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | SPDT |
Contact Current | 1A |
Product Range | G5V-1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 24V |
Contact Material | Silver Gold |
Coil Resistance | 960ohm |
Approval Bodies | CSA UL |
Approval Category | FCC Part 68 |
Approvals & Standards | CSA UL |
Coil Current | 12.5mA |
Coil Power Continuous | 150mW |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 500mA |
Contact Current Max | 1A |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 24V |
External Depth | 7.5mm |
External Height | 10mm |
External Width | 12.5mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Time | 5ms |
Release Time | 5ms |
SIGNAL RELAY 12V 1A 1CO THT | TTI Europe |
Omron G5V-1-12DC SPCO PCB Relay 1A 12VDC | Rapid Electronics |
Relay Signal SPDT 125VAC 12VDC Through Hole Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a G5V-1 12DC?
Additional datasheets, footprints and schematics for G5V-1 12DC are listed on our Part Details page. You can also find images and similar parts to G5V-1 12DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G5V-1 12DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G5V-1 12DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G5V-1 12DC fall under?
The G5V-1 12DC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to G5V-1 12DC when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G5V-1 12DC you can contact the distributor directly for product support, shipping queries etc.
Is the G5V-1 12DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G5V-1 12DC have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Avnet Abacus and Rutronik have stock available or on a lead time for G5V-1 12DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G5V-1 12DC often in real-time on the comparison pages.
What if I can't find stock of G5V-1 12DC?
You can fill out our help required form which you can use to request a quote for G5V-1 12DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.