G5A-234P-DC12 Relays by Omron

RELAY, SIGNAL, DPDT, 125VAC, 1A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Coil Voltage 12VDC
Contact Configuration DPDT
Contact Current 1A
Relay Mounting Through Hole
Coil Type DC Monostable
Relay Terminals Through Hole
Contact Voltage VAC 125V
RoHS Compliant Yes

Alternative Descriptions

Relay, Signal, Dpdt, 125Vac, 1A | Newark Electronics
LOW SIGNAL RELAY | Power and Signal Group
OMRON RELAY - LOW-SIGNAL - NON | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a G5A-234P-DC12?

Additional datasheets, footprints and schematics for G5A-234P-DC12 are listed on our Part Details page. You can also find images and similar parts to G5A-234P-DC12 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for G5A-234P-DC12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G5A-234P-DC12 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does G5A-234P-DC12 fall under?

The G5A-234P-DC12 is listed under Switches & Relays > Relays > Signal Relays.

Can I view similar or alternative parts?

You can view similar parts to G5A-234P-DC12 when available in the Signal Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the G5A-234P-DC12 you can contact the distributor directly for product support, shipping queries etc.

Is the G5A-234P-DC12 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for G5A-234P-DC12 have stock available?

Authorised distributors including Newark Electronics, Power and Signal Group and Relay Specialties have stock available or on a lead time for G5A-234P-DC12.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for G5A-234P-DC12 often in real-time on the comparison pages.

What if I can't find stock of G5A-234P-DC12?

You can fill out our help required form which you can use to request a quote for G5A-234P-DC12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay