Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
LED Colour | Green |
Wavelength Typ | 535nm |
Viewing Angle | 130° |
Luminous Flux @ Test | 91lm |
Forward Current If Max | 1A |
Forward Current @ Test | 350mA |
Forward Voltage @ Test | 3.25V |
Luminous Intensity @ Test | - |
Power Dissipation Pd | 4W |
Automotive Qualification Standard | - |
MSL | - |
Forward Current If | 350mA |
Forward Voltage | 3.25V |
Forward Voltage VF Max | 4.1V |
LED Mounting | SMD |
Lens Shape | Dome |
Luminous Flux | 70lm |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Power @ Test | 1.1W |
LED, GREEN, P4, EMITT, BIN FREE | Farnell |
LED Uni-Color Green 2-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a G42180T?
Additional datasheets, footprints and schematics for G42180T are listed on our Part Details page. You can also find images and similar parts to G42180T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G42180T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G42180T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G42180T fall under?
The G42180T is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to G42180T when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G42180T you can contact the distributor directly for product support, shipping queries etc.
Is the G42180T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G42180T have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for G42180T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G42180T often in real-time on the comparison pages.
What if I can't find stock of G42180T?
You can fill out our help required form which you can use to request a quote for G42180T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.