G3VM-41ER(TR) Connectors by Omron

MOS-FET RELAY

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.58

Distributor Stock
Logo for Newark
Newark
from US$9.09
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$6.41
-
Buy Now
Logo for RS Americas
RS Americas
from US$9.43
-
Buy Now
Logo for element14
element14
from US$10.62
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$4.58
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Alternative Descriptions

Mos-Fet Relay/Omron Electronic Components |Omron Electronic Components G3VM-41ER(TR) | Newark Electronics
HIGH CURRENT MOS FET | Avnet America
High Current MOS FET | Omron Electronic Components G3VM-41ER(TR) | RS Americas
MOSFET RELAY 3.5A 40V | TTI Europe
Solid State Relays - PCB Mount 40V SPST-NO DIP6 SMT 3500mA 30ohm 1000pF | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a G3VM-41ER(TR)?

Additional datasheets, footprints and schematics for G3VM-41ER(TR) are listed on our Part Details page. You can also find images and similar parts to G3VM-41ER(TR) on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for G3VM-41ER(TR) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G3VM-41ER(TR) price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does G3VM-41ER(TR) fall under?

The G3VM-41ER(TR) is listed under Connectors > More Connectors.

Can I view similar or alternative parts?

You can view similar parts to G3VM-41ER(TR) when available in the More Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the G3VM-41ER(TR) you can contact the distributor directly for product support, shipping queries etc.

Is the G3VM-41ER(TR) RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for G3VM-41ER(TR) have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for G3VM-41ER(TR).

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for G3VM-41ER(TR) often in real-time on the comparison pages.

What if I can't find stock of G3VM-41ER(TR)?

You can fill out our help required form which you can use to request a quote for G3VM-41ER(TR) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay