Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.75
|
101
in stock
|
Buy Now | |
Heilind Electronics
from US$0.94
|
37,869
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.94
|
7,574
in stock
|
Buy Now | |
Newark Electronics
from US$12.83
|
101
in stock
|
Buy Now | |
element14
from US$9.44
|
101
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.04
|
55
in stock
|
Buy Now | |
RS Americas
from US$540.50
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 75mm |
External Width - Metric | 200mm |
External Depth - Metric | 120mm |
IP Rating | IP65 |
Body Colour | Grey |
NEMA Rating | NEMA 4 |
External Height - Imperial | 2.95" |
External Width - Imperial | 7.87" |
External Depth - Imperial | 4.72" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 74.9mm |
External Width - Metric | 200mm |
External Depth - Metric | 120mm |
IP Rating | IP65 |
Body Color | Grey |
RoHS Compliant | Yes |
Enclosure, Wall Mount, Plastic, Gray | Newark Electronics |
BOX, ABS, IP65, GREY | element14 |
Where can I find additional details, specifications and documents for a G373?
Additional datasheets, footprints and schematics for G373 are listed on our Part Details page. You can also find images and similar parts to G373 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G373 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G373 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G373 fall under?
The G373 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to G373 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G373 you can contact the distributor directly for product support, shipping queries etc.
Is the G373 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G373 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for G373.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G373 often in real-time on the comparison pages.
What if I can't find stock of G373?
You can fill out our help required form which you can use to request a quote for G373 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.