Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Flat Gasket |
---|---|
For Use With | Panel-mounted connectors with flange |
Product Range | - |
SVHC | Lead (27-Jun-2018) |
Colour | Black |
External Depth | 0.8mm |
External Width | 29mm |
Operating Temperature Max | +90°C |
Operating Temperature Min | -40°C |
Seal Material | NBR (Nitrile Butadiene Rubber) |
Standard | DIN VDE 0627 / IEC 61984 |
Thread Size | 3.5mm |
Gasket, Socket, G Series | Newark Electronics |
GASKET, SOCKET, G SERIES | element14 |
Where can I find additional details, specifications and documents for a G30E-2?
Additional datasheets, footprints and schematics for G30E-2 are listed on our Part Details page. You can also find images and similar parts to G30E-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G30E-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G30E-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G30E-2 fall under?
The G30E-2 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to G30E-2 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G30E-2 you can contact the distributor directly for product support, shipping queries etc.
Is the G30E-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G30E-2 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for G30E-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G30E-2 often in real-time on the comparison pages.
What if I can't find stock of G30E-2?
You can fill out our help required form which you can use to request a quote for G30E-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.