Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Raceway / Duct Material | Steel |
---|---|
Raceway / Duct Color | Grey |
External Length | 108mm |
External Width | 48mm |
External Height | 17.5mm |
Accessory Type | Blank End Fitting |
RoHS Compliant | No |
Raceway Fitting, Blank End, Steel, 48Mm W X108Mm L | Newark Electronics |
Where can I find additional details, specifications and documents for a G3010B?
Additional datasheets, footprints and schematics for G3010B are listed on our Part Details page. You can also find images and similar parts to G3010B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G3010B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G3010B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G3010B fall under?
The G3010B is listed under Cable, Wire & Cable Assemblies > Cable Management > Raceway & Duct, Fittings & Accessories > Raceway & Duct Fittings.
Can I view similar or alternative parts?
You can view similar parts to G3010B when available in the Raceway & Duct Fittings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G3010B you can contact the distributor directly for product support, shipping queries etc.
Is the G3010B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G3010B have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for G3010B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G3010B often in real-time on the comparison pages.
What if I can't find stock of G3010B?
You can fill out our help required form which you can use to request a quote for G3010B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.