Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Width | 70mm |
---|---|
External Height | 37mm |
Raceway / Duct Color | Grey |
Raceway / Duct Material | Steel |
Accessory Type | Raceway |
For Use With | Wiring Applications |
RoHS Compliant | No |
Raceway, Steel, Grey, 37Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a G3000B?
Additional datasheets, footprints and schematics for G3000B are listed on our Part Details page. You can also find images and similar parts to G3000B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G3000B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G3000B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G3000B fall under?
The G3000B is listed under Cable, Wire & Cable Assemblies > Cable Management > Raceway & Duct, Fittings & Accessories > Raceway & Duct.
Can I view similar or alternative parts?
You can view similar parts to G3000B when available in the Raceway & Duct range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G3000B you can contact the distributor directly for product support, shipping queries etc.
Is the G3000B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G3000B have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for G3000B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G3000B often in real-time on the comparison pages.
What if I can't find stock of G3000B?
You can fill out our help required form which you can use to request a quote for G3000B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.