G2R-2 24DC Switches, Relays & Solenoids by Omron

RELAY DPDT 250VAC 30VDC 5A

Status: Unknown
Series: G2R Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.20

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$1.57
22,800
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$1.20
2,200
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.06
240
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Contact Configuration DPDT
Coil Voltage 24VDC
Contact Current 5A
Product Range G2R Series
Relay Mounting Through Hole
Coil Type Non Latching
Contact Voltage VAC 250VAC
Relay Terminals Solder
Contact Voltage VDC 30VDC
Contact Material Silver Alloy
Coil Resistance 1.1kohm
Approvals & Standards CSA IEC UL VDE
Coil Current 21.8mA
Coil Voltage VDC Nom 24V
Contact Current Max 5A
Contact Voltage AC Nom 250V
Contact Voltage DC Nom 30V
External Depth 13mm
External Height 25.5mm
External Width 29mm
Nom Operating Power 530mW
Operating Temperature Max 70°C
Operating Temperature Min -40°C
Operating Time 15ms
Relay Type Power - General Purpose
Release Time 5ms

Alternative Descriptions

POWER RELAY 24V 5A 2CO THT | TTI Europe
Omron G2R-2-24DC DPCO Power Relay 5A 24VDC | Rapid Electronics
Electromechanical Relay DPDT 10A 24VDC 1.1KOhm Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a G2R-2 24DC?

Additional datasheets, footprints and schematics for G2R-2 24DC are listed on our Part Details page. You can also find images and similar parts to G2R-2 24DC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for G2R-2 24DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G2R-2 24DC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does G2R-2 24DC fall under?

The G2R-2 24DC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to G2R-2 24DC when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the G2R-2 24DC you can contact the distributor directly for product support, shipping queries etc.

Is the G2R-2 24DC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for G2R-2 24DC have stock available?

Authorised distributors including TTI Europe, Rutronik, Rapid Electronics and Avnet Abacus have stock available or on a lead time for G2R-2 24DC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for G2R-2 24DC often in real-time on the comparison pages.

What if I can't find stock of G2R-2 24DC?

You can fill out our help required form which you can use to request a quote for G2R-2 24DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay