Status: | Unknown |
---|---|
Series: | G2E Series |
RoHS: | Unknown |
Prices starting from US$213.82
Blower Type | Centrifugal |
---|---|
Supply Voltage | 230V |
Current Type | AC |
Fan Frame Size | 184mm |
External Depth | 115mm |
Flow Rate - Metric | 255m³/h |
Flow Rate - Imperial | 150.1cu.ft/min |
Noise Rating | 61dBA |
Bearing Type | Ball |
Power Connection Type | Terminal Block |
Power Rating | 80W |
Product Range | G2E Series |
IP Rating | IP44 |
SVHC | No SVHC (27-Jun-2018) |
Current Rating | 350mA |
Frame Dimensions | 184mm x 178mm x 115mm |
Power Consumption | 80W |
Speed Range Max | 2350rpm |
1 inlet centrifugal blower,255cu.m/h | RS |
BLOWER, SINGLE INLET, 230V, 184X178X115 | element14 |
Ac Centrifugal Blower |Ebm-Papst G2E120-AR77-A6 | Newark Electronics |
AC CENTRIFUGAL BLOWER | Avnet America |
Blower, Centrifugal, 230VAC, 159x168mm, Scroll, 91.2CFM, 44W, 1650RPM, Terminals | ebm-papst G2E120-AR77-A6 | RS Americas |
Blowers & Centrifugal Fans Centrifugal Blower, 120mm Round, 230VAC, 255M3/h, 80W, 61dBA, 2350RPM, Ball | Sager |
Where can I find additional details, specifications and documents for a G2E120-AR77-A6?
Additional datasheets, footprints and schematics for G2E120-AR77-A6 are listed on our Part Details page. You can also find images and similar parts to G2E120-AR77-A6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G2E120-AR77-A6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G2E120-AR77-A6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G2E120-AR77-A6 fall under?
The G2E120-AR77-A6 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to G2E120-AR77-A6 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G2E120-AR77-A6 you can contact the distributor directly for product support, shipping queries etc.
Is the G2E120-AR77-A6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G2E120-AR77-A6 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for G2E120-AR77-A6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G2E120-AR77-A6 often in real-time on the comparison pages.
What if I can't find stock of G2E120-AR77-A6?
You can fill out our help required form which you can use to request a quote for G2E120-AR77-A6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.