G2AK-232A-DC24 Switches, Relays & Solenoids by Omron

RELAY SIGNAL DPDT 24VDC 0.5A

Status: Unknown
Series: G2AK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Contact Configuration DPDT
Coil Voltage 24VDC
Contact Current 500mA
Product Range G2AK Series
Relay Mounting Socket
Coil Type Latching Dual Coil
Contact Voltage VAC -
Contact Voltage VDC 24V

Alternative Descriptions

Relay, Signal, Dpdt, 24Vdc, 0.5A | Newark Electronics
DPDT,LATCHING,3A 24VDC | Avnet America
RELAY | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a G2AK-232A-DC24?

Additional datasheets, footprints and schematics for G2AK-232A-DC24 are listed on our Part Details page. You can also find images and similar parts to G2AK-232A-DC24 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for G2AK-232A-DC24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G2AK-232A-DC24 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does G2AK-232A-DC24 fall under?

The G2AK-232A-DC24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to G2AK-232A-DC24 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the G2AK-232A-DC24 you can contact the distributor directly for product support, shipping queries etc.

Is the G2AK-232A-DC24 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for G2AK-232A-DC24 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for G2AK-232A-DC24.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for G2AK-232A-DC24 often in real-time on the comparison pages.

What if I can't find stock of G2AK-232A-DC24?

You can fill out our help required form which you can use to request a quote for G2AK-232A-DC24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay