G2A-432A-DC24 Switches, Relays & Solenoids by Omron

RELAY 4PDT 110VAC 24VDC 0.3A

Status: Unknown
Series: G2A Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.74

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$18.74
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$38.11
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Coil Voltage 24VDC
Contact Configuration 4PDT
Contact Current 300mA
Product Range G2A Series
Relay Mounting Socket
Coil Type Non Latching
Relay Terminals Quick Connect
Contact Voltage VAC 110V
Contact Voltage VDC 24V
Contact Material Silver Tin
Coil Resistance 530ohm
Coil Current 45mA
Coil Operating Lower Percent Limit 10%
Coil Operating Upper Percent Limit 110%
Coil Voltage VDC Nom 24V
Contact Current Max 3A
Contact Resistance 100mohm
Contact Voltage AC Max 120V
Contact Voltage AC Nom 110V
Contact Voltage DC Max 30V
Contact Voltage DC Nom 24V
Current Rating 3A
Dielectric Voltage Coil to Contact 1500VAC
Dielectric Voltage Contact to Contact 1500VAC
External Depth 21.5mm
External Height 42.5mm
External Length / Height 42.5mm
External Width 28.5mm
Inductive Current Rating AC 0.2A
Inductive Current Rating DC 0.3A
Insulation Resistance 100Mohm
No. of Electrical Operations 5000000
No. of Mechanical Operations 100000000
Operating Time 15ms

Alternative Descriptions

RELAY, 4PDT, 110VAC, 24VDC, 0.3A | element14
Relay, General Purpose Power | Carlton-Bates
Relay, Signal, 4Pdt, 24Vdc, 0.5A | Newark Electronics
4PDT,24VDC | Avnet America
RELAY | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a G2A-432A-DC24?

Additional datasheets, footprints and schematics for G2A-432A-DC24 are listed on our Part Details page. You can also find images and similar parts to G2A-432A-DC24 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for G2A-432A-DC24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G2A-432A-DC24 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does G2A-432A-DC24 fall under?

The G2A-432A-DC24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to G2A-432A-DC24 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the G2A-432A-DC24 you can contact the distributor directly for product support, shipping queries etc.

Is the G2A-432A-DC24 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for G2A-432A-DC24 have stock available?

Authorised distributors including element14, Carlton-Bates, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for G2A-432A-DC24.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for G2A-432A-DC24 often in real-time on the comparison pages.

What if I can't find stock of G2A-432A-DC24?

You can fill out our help required form which you can use to request a quote for G2A-432A-DC24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay