Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.77
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 80mm |
External Width - Metric | 82mm |
External Depth - Metric | 55mm |
IP Rating | IP65 |
Body Colour | Grey |
NEMA Rating | NEMA 4 |
External Height - Imperial | 3.15" |
External Width - Imperial | 3.23" |
External Depth - Imperial | 2.17" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Lid Depth | 15mm |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Wall Thickness | 3mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Enclosure, Ip65, Nema 4, Multipurpose, 80 Mm, 82 Mm, 55 Mm, Pc (Polycarbonate), Grey Rohs Compliant: Yes |Multicomp Pro G256 | Newark Electronics |
BOX, POLYCARBONATE, IP65, GREY | element14 |
Where can I find additional details, specifications and documents for a G256?
Additional datasheets, footprints and schematics for G256 are listed on our Part Details page. You can also find images and similar parts to G256 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G256 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G256 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G256 fall under?
The G256 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to G256 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G256 you can contact the distributor directly for product support, shipping queries etc.
Is the G256 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G256 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for G256.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G256 often in real-time on the comparison pages.
What if I can't find stock of G256?
You can fill out our help required form which you can use to request a quote for G256 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.