Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$137.95
Wrap Tool Type | Gun |
---|---|
Wire Wrap Style | Standard |
Outside Diameter Min | - |
Outside Diameter Max | - |
Wire Size AWG Min | 32AWG |
Wire Size AWG Max | 18AWG |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Wire Wrap Tool, Manual, 30-22Awg | Newark Electronics |
WIRE WRAP TOOL, MANUAL, 30-22AWG | element14 |
Where can I find additional details, specifications and documents for a G200/R3278?
Additional datasheets, footprints and schematics for G200/R3278 are listed on our Part Details page. You can also find images and similar parts to G200/R3278 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G200/R3278 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G200/R3278 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G200/R3278 fall under?
The G200/R3278 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Wire Wrapping.
Can I view similar or alternative parts?
You can view similar parts to G200/R3278 when available in the Wire Wrapping range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G200/R3278 you can contact the distributor directly for product support, shipping queries etc.
Is the G200/R3278 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G200/R3278 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Distrelec have stock available or on a lead time for G200/R3278.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G200/R3278 often in real-time on the comparison pages.
What if I can't find stock of G200/R3278?
You can fill out our help required form which you can use to request a quote for G200/R3278 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.