Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$165.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$259.20
|
325
in stock
|
Buy Now | |
Distrelec
from US$230.58
|
13
in stock
|
Buy Now | |
element14
from US$252.41
|
6
in stock
|
Buy Now | |
Farnell
from US$259.20
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$273.16
|
-
|
Buy Now | |
Avnet America
from US$165.76
|
-
|
Buy Now | |
RS Americas
from US$239.80
|
-
|
Buy Now | |
Sager
from US$217.24
|
-
|
Buy Now |
Blower Type | EC Centrifugal |
---|---|
Supply Voltage | 24V |
Current Type | DC |
Fan Frame Size | 108mm |
External Depth | 159mm |
Flow Rate - Metric | 225m³/h |
Flow Rate - Imperial | 130cu.ft/min |
Noise Rating | - |
Bearing Type | Ball |
Power Connection Type | 4 Lead Wires |
Power Rating | 42W |
Product Range | - |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
1inlet centrifugal blower,170cu.m/h24Vdc | RS |
ebmpapst Radial Fan DC Centrifugal DC Ball 159x115x183mm 24V 2A 65dBA 200m³/h Stranded Wire, 2-Pin IP22 GIG108 | Distrelec |
EC CENTRIFUGAL BLOWER, 108MM, 24VDC | element14 |
Dc Centrifugal Blower |Ebm-Papst G1G108-AB17-02 | Newark Electronics |
DC Blower Ball Bearing 24V 2A 42W 3000RPM Flange Mount | Avnet America |
Blower, Centrifugal, 24VDC, 159x185mm, Scroll, 177CFM, 42W, 3000RPM, Leadwires | ebm-papst G1G108-AB17-02 | RS Americas |
Blowers & Centrifugal Fans EC Centrifugal Blower, 24VDC, 42W, 3000RPM | Sager |
Where can I find additional details, specifications and documents for a G1G108-AB17-02?
Additional datasheets, footprints and schematics for G1G108-AB17-02 are listed on our Part Details page. You can also find images and similar parts to G1G108-AB17-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G1G108-AB17-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G1G108-AB17-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G1G108-AB17-02 fall under?
The G1G108-AB17-02 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to G1G108-AB17-02 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G1G108-AB17-02 you can contact the distributor directly for product support, shipping queries etc.
Is the G1G108-AB17-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G1G108-AB17-02 have stock available?
Authorised distributors including RS, Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for G1G108-AB17-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G1G108-AB17-02 often in real-time on the comparison pages.
What if I can't find stock of G1G108-AB17-02?
You can fill out our help required form which you can use to request a quote for G1G108-AB17-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.