Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Plug, Plug |
---|---|
No. of Contacts | 8 |
Contact Termination | Solder |
Connector Mounting | Cable |
Connector Body Material | Metal |
Contact Plating | Tin |
Color | Black |
Connector Color | Black |
Connector Type | DIN Audio |
Circular DIN Connectors | Rapid Electronics |
Connector Din Plug 8Pos/Amphenol Commercial Products |Amphenol Communications Solutions G18FA081350 | Newark Electronics |
CONNECTOR, DIN, PLUG, 8POS | Amphenol Commercial (Amphenol CS) G18FA081350 | RS Americas |
Where can I find additional details, specifications and documents for a G18FA081350?
Additional datasheets, footprints and schematics for G18FA081350 are listed on our Part Details page. You can also find images and similar parts to G18FA081350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G18FA081350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G18FA081350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G18FA081350 fall under?
The G18FA081350 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to G18FA081350 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G18FA081350 you can contact the distributor directly for product support, shipping queries etc.
Is the G18FA081350 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G18FA081350 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics and RS Americas have stock available or on a lead time for G18FA081350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G18FA081350 often in real-time on the comparison pages.
What if I can't find stock of G18FA081350?
You can fill out our help required form which you can use to request a quote for G18FA081350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.