Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Heilind Electronics Asia
-
|
2
in stock
|
Buy Now |
No. of Contacts | 6Contacts |
---|---|
Gender | Jack |
Connector Mounting | Cable Mount |
Contact Plating | Tin Plated Contacts |
Connector Body Material | Metal Body |
Colour | Black |
Connector Colour | Black |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a G18FA060350?
Additional datasheets, footprints and schematics for G18FA060350 are listed on our Part Details page. You can also find images and similar parts to G18FA060350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G18FA060350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G18FA060350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G18FA060350 fall under?
The G18FA060350 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors > DIN Connectors.
Can I view similar or alternative parts?
You can view similar parts to G18FA060350 when available in the DIN Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G18FA060350 you can contact the distributor directly for product support, shipping queries etc.
Is the G18FA060350 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G18FA060350 have stock available?
Authorised distributors including Heilind Electronics Asia have stock available or on a lead time for G18FA060350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G18FA060350 often in real-time on the comparison pages.
What if I can't find stock of G18FA060350?
You can fill out our help required form which you can use to request a quote for G18FA060350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.