G17081UBK Cabinet Racks by Pro Power

CASE 19" ABS 1U BLACK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.95

Distributor Stock
Logo for Farnell
Farnell
from US$26.36
100
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$15.95
271
in stock
Buy Now
Logo for element14
element14
from US$19.02
130
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$22.13
108
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$33.10
-
Buy Now

Specifications

Rack U Height 1U
Enclosure Material ABS
Cabinet Style Rack Mount
External Height - Metric 43mm
External Width - Metric 431.8mm
External Depth - Metric 203.2mm
External Height - Imperial 1.69"
External Width - Imperial 17"
External Depth - Imperial 8"
Product Range -
SVHC No SVHC (15-Jan-2019)
Body Colour Black
Internal Depth - Imperial 8"
Internal Depth - Metric 203.2mm
Internal Height - Imperial 1.69"
Internal Height - Metric 43mm
Internal Width - Imperial 17"
Internal Width - Metric 431.8mm


G17081UBK Cabinet Racks by Multicomp Pro

CASE, 19" RACK, 1U, ABS, BLACK

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Rack U Height 1U
Enclosure Material ABS
Cabinet Style Rack Mount
External Height - Metric 42.93mm
External Width - Metric 431mm
External Depth - Metric 203.2mm
External Height - Imperial 1.69"
RoHS Compliant Yes

Alternative Descriptions

CASE, 19", ABS, 1U, BLACK | element14
Case, 19" Rack, 1U, Abs, Black | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a G17081UBK?

Additional datasheets, footprints and schematics for G17081UBK are listed on our Part Details page. You can also find images and similar parts to G17081UBK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for G17081UBK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G17081UBK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does G17081UBK fall under?

The G17081UBK is listed under Enclosures Racks & Cabinets > Cabinet Racks > 19" Cases.

Can I view similar or alternative parts?

You can view similar parts to G17081UBK when available in the 19" Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the G17081UBK you can contact the distributor directly for product support, shipping queries etc.

Is the G17081UBK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for G17081UBK have stock available?

Authorised distributors including Transfer Multisort Elektronik, element14, Newark Electronics, Farnell and Rapid Electronics have stock available or on a lead time for G17081UBK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for G17081UBK often in real-time on the comparison pages.

What if I can't find stock of G17081UBK?

You can fill out our help required form which you can use to request a quote for G17081UBK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay