Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sleeving / Tubing Type | Wrappable |
---|---|
Sleeving Material | PET (Polyethylene Terephthalate) |
Sleeving Colour | Black |
Internal Diameter | 50.8mm |
Length - Metric | 7.62m |
Length - Imperial | 25ft |
Colour | Black |
RoHS Compliant | Yes |
Wrappable braided sleeve 2" black | RS |
Sleeving, Wrap, 50.8Mm, Black, 25Ft | Newark Electronics |
Alpha Wire G1302IN BK008 Expandable Braided Sleeving (25ft Reel) | Rapid Electronics |
Sleeving, Wrappable, Braided PET, 2IN, 2IN (Min.), Black, 25FT | Alpha Wire G1302IN BK008 | RS Americas |
Where can I find additional details, specifications and documents for a G1302IN BK008?
Additional datasheets, footprints and schematics for G1302IN BK008 are listed on our Part Details page. You can also find images and similar parts to G1302IN BK008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G1302IN BK008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G1302IN BK008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G1302IN BK008 fall under?
The G1302IN BK008 is listed under Cable, Wire & Cable Assemblies > Cable Management > Sleeving & Tubing > Sleeving.
Can I view similar or alternative parts?
You can view similar parts to G1302IN BK008 when available in the Sleeving range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G1302IN BK008 you can contact the distributor directly for product support, shipping queries etc.
Is the G1302IN BK008 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G1302IN BK008 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics and RS Americas have stock available or on a lead time for G1302IN BK008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G1302IN BK008 often in real-time on the comparison pages.
What if I can't find stock of G1302IN BK008?
You can fill out our help required form which you can use to request a quote for G1302IN BK008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.