Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sleeving / Tubing Type | Expandable |
---|---|
Sleeving Material | PE (Polyester) |
Sleeving Colour | White |
Internal Diameter | 3.18mm |
Length - Metric | 30.5m |
Length - Imperial | 100ft |
Colour | White |
RoHS Compliant | Yes |
EXPANDABLE SLEEVE, 3.18MM, WHITE, 100FT | Farnell |
Sleeving, Expandable Braid, 6.35Mm Id, White, 100Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a G1201/8 WH005?
Additional datasheets, footprints and schematics for G1201/8 WH005 are listed on our Part Details page. You can also find images and similar parts to G1201/8 WH005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G1201/8 WH005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G1201/8 WH005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G1201/8 WH005 fall under?
The G1201/8 WH005 is listed under Cable, Wire & Cable Assemblies > Cable Management > Sleeving & Tubing > Sleeving.
Can I view similar or alternative parts?
You can view similar parts to G1201/8 WH005 when available in the Sleeving range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G1201/8 WH005 you can contact the distributor directly for product support, shipping queries etc.
Is the G1201/8 WH005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G1201/8 WH005 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for G1201/8 WH005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G1201/8 WH005 often in real-time on the comparison pages.
What if I can't find stock of G1201/8 WH005?
You can fill out our help required form which you can use to request a quote for G1201/8 WH005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.