Status: | Unknown |
---|---|
Series: | G1 Series |
RoHS: | Unknown |
Prices starting from US$8.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.53
|
752
in stock
|
Buy Now | |
Newark Electronics
from US$14.49
|
752
in stock
|
Buy Now | |
element14
from US$12.31
|
752
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.52
|
328
in stock
|
Buy Now | |
Rapid Electronics
from US$8.04
|
-
|
Buy Now | |
RS Americas
from US$83.04
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Enclosure Type | Small |
---|---|
Enclosure Material | Diecast Aluminium |
External Height - Metric | 90mm |
External Width - Metric | 115mm |
External Depth - Metric | 55mm |
IP Rating | IP65 |
Body Colour | Grey |
NEMA Rating | NEMA 4 |
External Height - Imperial | 3.54" |
External Width - Imperial | 4.53" |
External Depth - Imperial | 2.17" |
Product Range | G1 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Depth - Imperial | 3.5" |
Depth - Metric | 90mm |
Guide Slots | Yes |
Height - Imperial | 2.2" |
Height - Metric | 55mm |
Length / Width - Imperial | 4.5" |
Length / Width - Metric | 115mm |
Wall Thickness | 3.3mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Small |
---|---|
Enclosure Material | Diecast Aluminium |
External Height - Metric | 55.1mm |
External Width - Metric | 115mm |
External Depth - Metric | 55mm |
IP Rating | IP65 |
Body Color | Grey |
RoHS Compliant | Yes |
Enclosure, Wall Mount, Aluminium, Gray | Newark Electronics |
BOX, DIECAST, IP65 | element14 |
Where can I find additional details, specifications and documents for a G113?
Additional datasheets, footprints and schematics for G113 are listed on our Part Details page. You can also find images and similar parts to G113 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G113 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G113 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G113 fall under?
The G113 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to G113 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G113 you can contact the distributor directly for product support, shipping queries etc.
Is the G113 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G113 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for G113.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G113 often in real-time on the comparison pages.
What if I can't find stock of G113?
You can fill out our help required form which you can use to request a quote for G113 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.