Status: | Unknown |
---|---|
Series: | PolyTuff I |
RoHS: | Unknown |
Prices starting from US$0.96
Conduit Material | PVC (Polyvinylchloride) |
---|---|
Coating | - |
Conduit Colour | Grey |
External Diameter | 21.1mm |
Product Range | PolyTuff I |
Accessory Type | Flexible Liquidtight Conduit |
Body Material | PVC |
Conduit, Electrical, Grey, Accessory Type, Flexible Liquidtight Conduit | Hubbell Wiring Device-Kellems G1050 | RS Americas |
Pliable Conduit, Electrical, Grey | Newark Electronics |
PLIABLE CONDUIT, ELECTRICAL, GREY | element14 |
Liquidtight Flexible Nonmetallic, Gray, 1/2 in. | Carlton-Bates |
Hubbell | Sager |
Where can I find additional details, specifications and documents for a G1050?
Additional datasheets, footprints and schematics for G1050 are listed on our Part Details page. You can also find images and similar parts to G1050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G1050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G1050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G1050 fall under?
The G1050 is listed under Cable Wire & Cable Assemblies > Cable Management > Conduit.
Can I view similar or alternative parts?
You can view similar parts to G1050 when available in the Conduit range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G1050 you can contact the distributor directly for product support, shipping queries etc.
Is the G1050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G1050 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for G1050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G1050 often in real-time on the comparison pages.
What if I can't find stock of G1050?
You can fill out our help required form which you can use to request a quote for G1050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.